3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Wurth Elektronik 885012007066
Wurth Elektronik 885012007066
Wurth Elektronik 885012007066
CAP, MLCC, NP0, 3300PF, 50V, 0805; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-7583-1-ND | 732-7583-6-ND | 2634027 | 04AJ6118 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Mlcc, Np0, 3300Pf, 50V, 0805; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |