Wurth Elektronik GmbH & Co. KG MLCCs - Multilayer Ceramic Capacitors 885012007027

Description
Wurth Elektronik 885012007027
Request a Quote Datasheet
Description
Wurth Elektronik 885012007027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2421068P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421068P
MLCCs - Multilayer Ceramic Capacitors 2421068P
Wurth Elektronik 885012007027

Wurth Elektronik 885012007027

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421068 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421068
MLCCs - Multilayer Ceramic Capacitors 2421068
Wurth Elektronik 885012007027

Wurth Elektronik 885012007027

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421067 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421067
MLCCs - Multilayer Ceramic Capacitors 2421067
Wurth Elektronik 885012007027

Wurth Elektronik 885012007027

Supplier's Site
Ceramic Capacitors - 732-7826-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7826-6-ND
Ceramic Capacitors 732-7826-6-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7826-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7826-2-ND
Ceramic Capacitors 732-7826-2-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7826-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7826-1-ND
Ceramic Capacitors 732-7826-1-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 6.8Pf, 25V, C0G/np0, 0805; Capacitance Wurth Elektronik - 45AC8345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 25V, C0G/np0, 0805; Capacitance Wurth Elektronik
45AC8345
Cap, 6.8Pf, 25V, C0G/np0, 0805; Capacitance Wurth Elektronik 45AC8345
CAP, 6.8PF, 25V, C0G/NP0, 0805; Capacitance:6.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 6.8PF, 25V, C0G/NP0, 0805; Capacitance:6.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2421068P 732-7826-6-ND 732-7826-2-ND 45AC8345
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 6.8Pf, 25V, C0G/np0, 0805; Capacitance Wurth Elektronik
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details