Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012007015

Description
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7819-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7819-2-ND
Ceramic Capacitors 732-7819-2-ND
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7819-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7819-1-ND
Ceramic Capacitors 732-7819-1-ND
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7819-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7819-6-ND
Ceramic Capacitors 732-7819-6-ND
68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 68Pf, 16V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik - 45AC8333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 16V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik
45AC8333
Cap, 68Pf, 16V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik 45AC8333
CAP, 68PF, 16V, 5%, C0G/NP0, 0805; Capacitance:68pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 68PF, 16V, 5%, C0G/NP0, 0805; Capacitance:68pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7819-2-ND 732-7819-6-ND 45AC8333
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 16V, 5%, C0G/np0, 0805; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers