Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012006074

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12051-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12051-6-ND
Ceramic Capacitors 732-12051-6-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12051-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12051-1-ND
Ceramic Capacitors 732-12051-1-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12051-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12051-2-ND
Ceramic Capacitors 732-12051-2-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2633971 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633971
MLCCs - Multilayer Ceramic Capacitors 2633971
Wurth Elektronik 885012006074

Wurth Elektronik 885012006074

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633971P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633971P
MLCCs - Multilayer Ceramic Capacitors 2633971P
Wurth Elektronik 885012006074

Wurth Elektronik 885012006074

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633970
MLCCs - Multilayer Ceramic Capacitors 2633970
Wurth Elektronik 885012006074

Wurth Elektronik 885012006074

Supplier's Site
Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik - 45AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik
45AC8305
Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik 45AC8305
CAP, 15PF, 100V, 5%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 15PF, 100V, 5%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-12051-6-ND 732-12051-1-ND 2633971 45AC8305
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details