Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012006050

Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7792-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7792-2-ND
Ceramic Capacitors 732-7792-2-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7792-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7792-1-ND
Ceramic Capacitors 732-7792-1-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7792-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7792-6-ND
Ceramic Capacitors 732-7792-6-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2421046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421046
MLCCs - Multilayer Ceramic Capacitors 2421046
Wurth Elektronik 885012006050

Wurth Elektronik 885012006050

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421047 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421047
MLCCs - Multilayer Ceramic Capacitors 2421047
Wurth Elektronik 885012006050

Wurth Elektronik 885012006050

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421047P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421047P
MLCCs - Multilayer Ceramic Capacitors 2421047P
Wurth Elektronik 885012006050

Wurth Elektronik 885012006050

Supplier's Site
Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Wurth Elektronik - 15AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Wurth Elektronik
15AC9304
Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Wurth Elektronik 15AC9304
CAP, 6.8PF, 50V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 6.8PF, 50V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7792-2-ND 732-7792-6-ND 2421046 15AC9304
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details