Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012006042

Description
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7784-6-ND
Ceramic Capacitors 732-7784-6-ND
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7784-1-ND
Ceramic Capacitors 732-7784-1-ND
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7784-2-ND
Ceramic Capacitors 732-7784-2-ND
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Np0, 470Pf, 25V, 0603; Capacitance Wurth Elektronik - 04AJ6094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Np0, 470Pf, 25V, 0603; Capacitance Wurth Elektronik
04AJ6094
Cap, Mlcc, Np0, 470Pf, 25V, 0603; Capacitance Wurth Elektronik 04AJ6094
CAP, MLCC, NP0, 470PF, 25V, 0603; Capacitance:470pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, MLCC, NP0, 470PF, 25V, 0603; Capacitance:470pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7784-6-ND 732-7784-1-ND 04AJ6094
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Np0, 470Pf, 25V, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details