Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012006028

Description
680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12251-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12251-2-ND
Ceramic Capacitors 732-12251-2-ND
680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12251-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12251-6-ND
Ceramic Capacitors 732-12251-6-ND
680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12251-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12251-1-ND
Ceramic Capacitors 732-12251-1-ND
680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2633925P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633925P
MLCCs - Multilayer Ceramic Capacitors 2633925P
Wurth Elektronik 885012006028

Wurth Elektronik 885012006028

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633924 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633924
MLCCs - Multilayer Ceramic Capacitors 2633924
Wurth Elektronik 885012006028

Wurth Elektronik 885012006028

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633925
MLCCs - Multilayer Ceramic Capacitors 2633925
Wurth Elektronik 885012006028

Wurth Elektronik 885012006028

Supplier's Site
Cap, 680Pf, 16V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik - 45AC8300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 16V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik
45AC8300
Cap, 680Pf, 16V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik 45AC8300
CAP, 680PF, 16V, 5%, C0G/NP0, 0603; Capacitance:680pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 680PF, 16V, 5%, C0G/NP0, 0603; Capacitance:680pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-12251-2-ND 732-12251-6-ND 2633925P 45AC8300
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 680Pf, 16V, 5%, C0G/np0, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers