Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012005077

Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12070-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12070-2-ND
Ceramic Capacitors 732-12070-2-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12070-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12070-1-ND
Ceramic Capacitors 732-12070-1-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12070-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12070-6-ND
Ceramic Capacitors 732-12070-6-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2633901P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633901P
MLCCs - Multilayer Ceramic Capacitors 2633901P
Wurth Elektronik 885012005077

Wurth Elektronik 885012005077

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633900
MLCCs - Multilayer Ceramic Capacitors 2633900
Wurth Elektronik 885012005077

Wurth Elektronik 885012005077

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2633901 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2633901
MLCCs - Multilayer Ceramic Capacitors 2633901
Wurth Elektronik 885012005077

Wurth Elektronik 885012005077

Supplier's Site
Cap, 33Pf, 100V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik - 45AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 100V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik
45AC8275
Cap, 33Pf, 100V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik 45AC8275
CAP, 33PF, 100V, 5%, C0G/NP0, 0402; Capacitance:33pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 33PF, 100V, 5%, C0G/NP0, 0402; Capacitance:33pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-12070-2-ND 732-12070-6-ND 2633901P 45AC8275
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 33Pf, 100V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details