Wurth Elektronik GmbH & Co. KG MLCCs - Multilayer Ceramic Capacitors 885012005063

Description
Wurth Elektronik 885012005063
Request a Quote Datasheet
Description
Wurth Elektronik 885012005063
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2421017 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421017
MLCCs - Multilayer Ceramic Capacitors 2421017
Wurth Elektronik 885012005063

Wurth Elektronik 885012005063

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421018P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421018P
MLCCs - Multilayer Ceramic Capacitors 2421018P
Wurth Elektronik 885012005063

Wurth Elektronik 885012005063

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421018
MLCCs - Multilayer Ceramic Capacitors 2421018
Wurth Elektronik 885012005063

Wurth Elektronik 885012005063

Supplier's Site
Ceramic Capacitors - 732-7477-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7477-6-ND
Ceramic Capacitors 732-7477-6-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7477-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7477-1-ND
Ceramic Capacitors 732-7477-1-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7477-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7477-2-ND
Ceramic Capacitors 732-7477-2-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, Np0, 220Pf, 50V, 0402; Capacitance Wurth Elektronik - 04AJ6089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Np0, 220Pf, 50V, 0402; Capacitance Wurth Elektronik
04AJ6089
Cap, Mlcc, Np0, 220Pf, 50V, 0402; Capacitance Wurth Elektronik 04AJ6089
CAP, MLCC, NP0, 220PF, 50V, 0402; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, MLCC, NP0, 220PF, 50V, 0402; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2421017 732-7477-6-ND 732-7477-1-ND 04AJ6089
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Np0, 220Pf, 50V, 0402; Capacitance Wurth Elektronik
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details