Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012005049

Description
1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7464-2-ND
Ceramic Capacitors 732-7464-2-ND
1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7464-6-ND
Ceramic Capacitors 732-7464-6-ND
1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7464-1-ND
Ceramic Capacitors 732-7464-1-ND
1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 486010 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
486010
MLCCs - Multilayer Ceramic Capacitors 486010
Wurth Elektronik 885012005049

Wurth Elektronik 885012005049

Supplier's Site
Cap, Mlcc, Np0, 1Pf, 50V, 0402; Capacitance Wurth Elektronik - 04AJ6082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Np0, 1Pf, 50V, 0402; Capacitance Wurth Elektronik
04AJ6082
Cap, Mlcc, Np0, 1Pf, 50V, 0402; Capacitance Wurth Elektronik 04AJ6082
CAP, MLCC, NP0, 1PF, 50V, 0402; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating TemperatureRoHS Compliant: Yes

CAP, MLCC, NP0, 1PF, 50V, 0402; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7464-2-ND 732-7464-6-ND 486010 04AJ6082
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, Np0, 1Pf, 50V, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details