Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012005037

Description
3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7453-1-ND
Ceramic Capacitors 732-7453-1-ND
3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7453-2-ND
Ceramic Capacitors 732-7453-2-ND
3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7453-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7453-6-ND
Ceramic Capacitors 732-7453-6-ND
3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 486005 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
486005
MLCCs - Multilayer Ceramic Capacitors 486005
Wurth Elektronik 885012005037

Wurth Elektronik 885012005037

Supplier's Site
Cap, Mlcc, Np0, 3.3Pf, 25V, 0402; Capacitance Wurth Elektronik - 04AJ6072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Np0, 3.3Pf, 25V, 0402; Capacitance Wurth Elektronik
04AJ6072
Cap, Mlcc, Np0, 3.3Pf, 25V, 0402; Capacitance Wurth Elektronik 04AJ6072
CAP, MLCC, NP0, 3.3PF, 25V, 0402; Capacitance:3.3pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, MLCC, NP0, 3.3PF, 25V, 0402; Capacitance:3.3pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7453-1-ND 732-7453-6-ND 486005 04AJ6072
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, Np0, 3.3Pf, 25V, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details