Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012005012

Description
68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wurth Elektronik 68pF ceramic capacitor (part number 45AC8255) features a voltage rating of 10V and a capacitance tolerance of ±5%. It is classified under the C0G/NP0 dielectric characteristic, which indicates low loss and stable capacitance over a wide temperature range. The capacitor is packaged in a compact 0402 case size, making it suitable for space-constrained applications. This component is designed for general electronic equipment and is RoHS compliant. It has a high insulation resistance of at least 10 MΩ and a quality factor (Q) of 1000 or greater at 1 MHz. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environmental conditions. Engineers should note that this capacitor is not intended for use in safety-critical applications, such as military or medical devices, where failure could result in severe consequences. Proper handling and soldering practices are recommended to maintain performance and reliability.

Datasheet Summary
Powered by GS/AI

The Wurth Elektronik 68pF ceramic capacitor (part number 45AC8255) features a voltage rating of 10V and a capacitance tolerance of ±5%. It is classified under the C0G/NP0 dielectric characteristic, which indicates low loss and stable capacitance over a wide temperature range. The capacitor is packaged in a compact 0402 case size, making it suitable for space-constrained applications. This component is designed for general electronic equipment and is RoHS compliant. It has a high insulation resistance of at least 10 MΩ and a quality factor (Q) of 1000 or greater at 1 MHz. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environmental conditions. Engineers should note that this capacitor is not intended for use in safety-critical applications, such as military or medical devices, where failure could result in severe consequences. Proper handling and soldering practices are recommended to maintain performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7430-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7430-2-ND
Ceramic Capacitors 732-7430-2-ND
68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7430-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7430-1-ND
Ceramic Capacitors 732-7430-1-ND
68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7430-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7430-6-ND
Ceramic Capacitors 732-7430-6-ND
68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 485989 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
485989
MLCCs - Multilayer Ceramic Capacitors 485989
Wurth Elektronik 885012005012

Wurth Elektronik 885012005012

Supplier's Site
Cap, 68Pf, 10V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik - 45AC8255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 10V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik
45AC8255
Cap, 68Pf, 10V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik 45AC8255
CAP, 68PF, 10V, 5%, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 68PF, 10V, 5%, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7430-2-ND 732-7430-6-ND 485989 45AC8255
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 68Pf, 10V, 5%, C0G/np0, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details