10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Wurth Elektronik 875115752001
Wurth Elektronik 875115752001
Wurth Elektronik 875115752001
CAP, 10UF, 50V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 10UF 20% 50V SMD
Aluminum Organic Polymer Capacitors WCAP-PSHP 50V 10uF 20% ESR=45mOhms
CAP ALUM POLY 10UF 20% 50V SMD
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11963-2-ND | 732-11963-6-ND | 2570076 | 57AK6918 | 875115752001 | 875115752001 | 875115752001 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors | Cap, 10Uf, 50V, Alu Elec Smd, Polymer Rohs Compliant Wurth Elektronik | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |