Wurth Elektronik GmbH & Co. KG Aluminum - Polymer Capacitors 875105344008

Description
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 732-6423-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6423-6-ND
Aluminum - Polymer Capacitors 732-6423-6-ND
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-6423-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6423-2-ND
Aluminum - Polymer Capacitors 732-6423-2-ND
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-6423-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6423-1-ND
Aluminum - Polymer Capacitors 732-6423-1-ND
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 68Μf, 16V, 20%; Capacitance Wurth Elektronik - 40Y4371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 16V, 20%; Capacitance Wurth Elektronik
40Y4371
Cap, 68Μf, 16V, 20%; Capacitance Wurth Elektronik 40Y4371
CAP, 68µF, 16V, 20%; Capacitance:68µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:WCAP-PSLP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68µF, 16V, 20%; Capacitance:68µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:WCAP-PSLP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 875105344008 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
875105344008
Aluminum - Polymer Capacitors 875105344008
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 875105344008 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
875105344008
Capacitors - Aluminum - Polymer Capacitors 875105344008
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-6423-6-ND 732-6423-2-ND 40Y4371 875105344008 875105344008
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 68Μf, 16V, 20%; Capacitance Wurth Elektronik Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details