330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 2000 Hrs @ 105°C
330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 2000 Hrs @ 105°C
330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 2000 Hrs @ 105°C
Wurth Elektronik 875105144010
Wurth Elektronik 875105144010
Wurth Elektronik 875105144010
CAP, 330µF, 6.3V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 330UF 20% 6.3V SMD
CAP ALUM POLY 330UF 20% 6.3V SMD
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-6399-2-ND | 732-6399-6-ND | 8387425 | 8387425P | 40Y4352 | 875105144010 | 875105144010 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors | Polymer Capacitors | Cap, 330Μf, 6.3V, 20% Rohs Compliant Wurth Elektronik | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |