Wurth Elektronik 875075855001
Wurth Elektronik 875075855001
Wurth Elektronik 875075855001
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 10UF 20% 63V SMD
CAP, 10UF, 63V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
Aluminum Organic Polymer Capacitors WCAP-PSLC 63V 10uF 20% ESR=35mOhms
CAP ALUM POLY 10UF 20% 63V SMD
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2575717P | 732-875075855001TR-ND | 875075855001 | 55AK5438 | 875075855001 | 875075855001 |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 10Uf, 63V, Alu Elec Smd, Polymer Rohs Compliant Wurth Elektronik | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose |