CAP ALUM HYBRID 330UF 20% 25V TH
CAP ALUM HYBRID 330UF 20% 25V TH
Wurth Elektronik 870575575005
Wurth Elektronik 870575575005
Wurth Elektronik 870575575005
CAP ALUM HYB 330UF 20% 25V T/H
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-870575575005TB-ND | 2759350 | 870575575005 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |