47µF 50V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
47µF 50V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
Wurth Elektronik 870135775004
Wurth Elektronik 870135775004
Wurth Elektronik 870135775004
CAP ALUM POLY 47UF 20% 50V T/H
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-PTHT 47uF 50V 20% Radial
CAP, 47UF, 50V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 47UF 20% 50V T/H
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11952-1-ND | 2570053P | 870135775004 | 870135775004 | 55AK5422 | 870135775004 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 47Uf, 50V, Alu Elec Smd, Polymer Rohs Compliant Wurth Elektronik | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |