Wurth Elektronik GmbH & Co. KG Aluminum - Polymer Capacitors 870135175007

Description
1200µF 6.3V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
1200µF 6.3V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 732-6356-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6356-1-ND
Aluminum - Polymer Capacitors 732-6356-1-ND
1200µF 6.3V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 125°C

1200µF 6.3V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-6356-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6356-3-ND
Aluminum - Polymer Capacitors 732-6356-3-ND
1200µF 6.3V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 125°C

1200µF 6.3V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 870135175007 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
870135175007
Aluminum - Polymer Capacitors 870135175007
CAP ALUM POLY 1200UF 6.3V T/H

CAP ALUM POLY 1200UF 6.3V T/H

Supplier's Site Datasheet
Cap, 1200Μf, 6.3V, 20%; Capacitance Wurth Elektronik - 40Y4285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 6.3V, 20%; Capacitance Wurth Elektronik
40Y4285
Cap, 1200Μf, 6.3V, 20%; Capacitance Wurth Elektronik 40Y4285
CAP, 1200µF, 6.3V, 20%; Capacitance:1200µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:WCAP-PTHT Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1200µF, 6.3V, 20%; Capacitance:1200µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:WCAP-PTHT Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 870135175007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
870135175007
Capacitors - Aluminum - Polymer Capacitors 870135175007
CAP ALUM POL 1200UF 20% 6.3V T/H

CAP ALUM POL 1200UF 20% 6.3V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-6356-1-ND 870135175007 40Y4285 870135175007
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 1200Μf, 6.3V, 20%; Capacitance Wurth Elektronik Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details