Wurth Elektronik GmbH & Co. KG Polymer Capacitors 870055774001

Description
Wurth Elektronik 870055774001
Request a Quote Datasheet
Description
Wurth Elektronik 870055774001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 8392348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8392348P
Polymer Capacitors 8392348P
Wurth Elektronik 870055774001

Wurth Elektronik 870055774001

Supplier's Site
Polymer Capacitors - 8392348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8392348
Polymer Capacitors 8392348
Wurth Elektronik 870055774001

Wurth Elektronik 870055774001

Supplier's Site
Polymer Capacitors - 1637148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1637148
Polymer Capacitors 1637148
Wurth Elektronik 870055774001

Wurth Elektronik 870055774001

Supplier's Site
Aluminum - Polymer Capacitors - 732-6377-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6377-1-ND
Aluminum - Polymer Capacitors 732-6377-1-ND
10µF 50V Aluminum - Polymer Capacitors Radial, Can 45mOhm 2000 Hrs @ 105°C

10µF 50V Aluminum - Polymer Capacitors Radial, Can 45mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 732-6377-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
732-6377-3-ND
Aluminum - Polymer Capacitors 732-6377-3-ND
10µF 50V Aluminum - Polymer Capacitors Radial, Can 45mOhm 2000 Hrs @ 105°C

10µF 50V Aluminum - Polymer Capacitors Radial, Can 45mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 10Μf, 50V, 20%; Capacitance Wurth Elektronik - 40Y4266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 20%; Capacitance Wurth Elektronik
40Y4266
Cap, 10Μf, 50V, 20%; Capacitance Wurth Elektronik 40Y4266
CAP, 10µF, 50V, 20%; Capacitance:10µF; Voltage Rating:50V; AE Capacitor Case:Radial Leaded; Product Range:WCAP-PTHR Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V, 20%; Capacitance:10µF; Voltage Rating:50V; AE Capacitor Case:Radial Leaded; Product Range:WCAP-PTHR Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 870055774001 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
870055774001
Capacitors - Aluminum - Polymer Capacitors 870055774001
CAP ALUM POLY 10UF 20% 50V T/H

CAP ALUM POLY 10UF 20% 50V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 870055774001 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
870055774001
Aluminum - Polymer Capacitors 870055774001
CAP ALUM POLY 10UF 20% 50V T/H

CAP ALUM POLY 10UF 20% 50V T/H

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8392348P 8392348 732-6377-1-ND 40Y4266 870055774001 870055774001
Product Name Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Cap, 10Μf, 50V, 20%; Capacitance Wurth Elektronik Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details