100µF 35V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
100µF 35V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
Wurth Elektronik 870055675009
Wurth Elektronik 870055675009
CAP ALUM POLY 100UF 20% 35V T/H
CAP ALUM POLY 100UF 20% 35V T/H
CAP, 100UF, 35V, ALU ELEC, POLYMER, RAD; Capacitance:100µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-6375-1-ND | 8392341 | 870055675009 | 870055675009 | 40Y4264 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 100Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | PC Pin | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |