180µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C
180µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 180UF 20% 25V T/H
CAP, 180µF, 25V, 20%; Capacitance:180µF; Voltage Rating:25V; AE Capacitor Case:Radial Leaded; Product Range:WCAP-PTG5 Series; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 25V T/H
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-6328-1-ND | 870025575006 | 40Y4252 | 870025575006 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 180Μf, 25V, 20%; Capacitance Wurth Elektronik | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |