Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865250140001

Description
10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote
Description
10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Aluminium Electrolytic Capacitor from the WCAP-ASNP series has a capacitance of 10 µF and a rated voltage of 6.3 V. It features a maximum leakage current of 102 OºA and a typical dissipation factor of 0.15%. The capacitor is designed for surface mount applications with a radial can size of 4.0 mm in diameter and 5.5 mm in height. It operates effectively within a temperature range of -40 °C to +85 °C and has a load life of 2000 hours at 85 °C under rated voltage conditions. This component is RoHS compliant, making it suitable for environmentally conscious designs. It is important to note that this capacitor is intended for general electronic equipment and is not authorized for use in applications requiring high safety standards, such as military or medical devices.

Datasheet Summary
Powered by GS/AI

The SMD Aluminium Electrolytic Capacitor from the WCAP-ASNP series has a capacitance of 10 µF and a rated voltage of 6.3 V. It features a maximum leakage current of 102 OºA and a typical dissipation factor of 0.15%. The capacitor is designed for surface mount applications with a radial can size of 4.0 mm in diameter and 5.5 mm in height. It operates effectively within a temperature range of -40 °C to +85 °C and has a load life of 2000 hours at 85 °C under rated voltage conditions. This component is RoHS compliant, making it suitable for environmentally conscious designs. It is important to note that this capacitor is intended for general electronic equipment and is not authorized for use in applications requiring high safety standards, such as military or medical devices.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8331-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8331-1-ND
Aluminum Electrolytic Capacitors 732-8331-1-ND
10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8331-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8331-2-ND
Aluminum Electrolytic Capacitors 732-8331-2-ND
10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8331-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8331-6-ND
Aluminum Electrolytic Capacitors 732-8331-6-ND
10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 10 F, 6.3 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik - 40Y4169 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 10 F, 6.3 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik
40Y4169
Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 10 F, 6.3 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik 40Y4169
SMD Aluminium Electrolytic Capacitor, WCAP-ASNP Series, 10 F, 6.3 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASNP Series, 10 F, 6.3 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
865250140001
Aluminum Electrolytic Capacitors - SMD 865250140001
Aluminum Electrolytic Capacitors - SMD WCAP-ASNP 10uF 6.3V 20% SMD/SMT

Aluminum Electrolytic Capacitors - SMD WCAP-ASNP 10uF 6.3V 20% SMD/SMT

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8331-1-ND 732-8331-6-ND 40Y4169 865250140001
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Wcap-Asnp Series, 10 F, 6.3 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers