Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865230640001

Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8266-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8266-2-ND
Aluminum Electrolytic Capacitors 732-8266-2-ND
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 0.1Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Wurth Elektronik - 40Y4156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Wurth Elektronik
40Y4156
Cap, 0.1Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Wurth Elektronik 40Y4156
CAP, 0.1UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:WCAP-AS5H Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 0.1UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:WCAP-AS5H Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
865230640001
Aluminum Electrolytic Capacitors - SMD 865230640001
Aluminum Electrolytic Capacitors - SMD WCAP-AS5H 0.1uF 50V 20% SMD/SMT

Aluminum Electrolytic Capacitors - SMD WCAP-AS5H 0.1uF 50V 20% SMD/SMT

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 865230640001 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
865230640001
Capacitors - Aluminum Electrolytic Capacitors 865230640001
CAP ALUM 0.1UF 20% 50V SMD

CAP ALUM 0.1UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8266-2-ND 40Y4156 865230640001 865230640001
Product Name Aluminum Electrolytic Capacitors Cap, 0.1Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Wurth Elektronik Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers