Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865090643009

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8380-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8380-6-ND
Aluminum Electrolytic Capacitors 732-8380-6-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8380-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8380-2-ND
Aluminum Electrolytic Capacitors 732-8380-2-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8380-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8380-1-ND
Aluminum Electrolytic Capacitors 732-8380-1-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 10 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik - 40Y4113 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 10 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik
40Y4113
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 10 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik 40Y4113
SMD Aluminium Electrolytic Capacitor, WCAP-ASLU Series, 10 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASLU Series, 10 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 865090643009 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
865090643009
Capacitors - Aluminum Electrolytic Capacitors 865090643009
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8380-6-ND 732-8380-2-ND 40Y4113 865090643009
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 10 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers