Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865090640003

Description
0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8374-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8374-2-ND
Aluminum Electrolytic Capacitors 732-8374-2-ND
0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 865090640003 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
865090640003
Capacitors - Aluminum Electrolytic Capacitors 865090640003
CAP ALUM 0.33UF 20% 50V SMD

CAP ALUM 0.33UF 20% 50V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 0.33 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik - 40Y4107 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 0.33 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik
40Y4107
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 0.33 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik 40Y4107
SMD Aluminium Electrolytic Capacitor, WCAP-ASLU Series, 0.33 F, 50 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASLU Series, 0.33 F, 50 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-8374-2-ND 865090640003 40Y4107
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 0.33 F, 50 V, Radial Can Smd, 4 Mm Rohs Compliant Wurth Elektronik
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details