Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 865090543005

Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8406-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8406-1-ND
Aluminum Electrolytic Capacitors 732-8406-1-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8406-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8406-2-ND
Aluminum Electrolytic Capacitors 732-8406-2-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8406-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8406-6-ND
Aluminum Electrolytic Capacitors 732-8406-6-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
865090543005
Aluminum Electrolytic Capacitors - SMD 865090543005
Aluminum Electrolytic Capacitors - SMD WCAP-ASLU 22uF 35V 20% SMD/SMT

Aluminum Electrolytic Capacitors - SMD WCAP-ASLU 22uF 35V 20% SMD/SMT

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik - 40Y4100 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik
40Y4100
Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik 40Y4100
SMD Aluminium Electrolytic Capacitor, WCAP-ASLU Series, 22 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASLU Series, 22 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8406-1-ND 732-8406-6-ND 865090543005 40Y4100
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Smd Aluminium Electrolytic Capacitor, Wcap-Aslu Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details