Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 865080542005

Description
Al Electrolytic Capacitors 15µF 35V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 15µF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8392041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8392041
Aluminium Capacitors 8392041
Al Electrolytic Capacitors 15µF 35V

Al Electrolytic Capacitors 15µF 35V

Supplier's Site
Aluminium Capacitors - 1637090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1637090
Aluminium Capacitors 1637090
Al Electrolytic Capacitors 15uF 35V

Al Electrolytic Capacitors 15uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-8504-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8504-2-ND
Aluminum Electrolytic Capacitors 732-8504-2-ND
15µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

15µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8504-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8504-1-ND
Aluminum Electrolytic Capacitors 732-8504-1-ND
15µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

15µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8504-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8504-6-ND
Aluminum Electrolytic Capacitors 732-8504-6-ND
15µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

15µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 865080542005 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
865080542005
Capacitors - Aluminum Electrolytic Capacitors 865080542005
CAP ALUM 15UF 20% 35V SMD

CAP ALUM 15UF 20% 35V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 15 F, 35 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik - 40Y4029 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 15 F, 35 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik
40Y4029
Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 15 F, 35 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik 40Y4029
SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 15 F, 35 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 15 F, 35 V, Radial Can - SMD, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8392041 732-8504-2-ND 732-8504-6-ND 865080542005 40Y4029
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 15 F, 35 V, Radial Can Smd, 5 Mm Rohs Compliant Wurth Elektronik
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details