CAP ALUM 68UF 20% 100V SMD
CAP ALUM 68UF 20% 100V SMD
CAP ALUM 68UF 20% 100V SMD
CAP, 68UF, 20%, 100V, ALU ELEC SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-865060862006CT-ND | 732-865060862006DKR-ND | 55AK5380 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 68Uf, 20%, 100V, Alu Elec Smd Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |