Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 861221485018

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-6663-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-6663-ND
Aluminum Electrolytic Capacitors 732-6663-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 861221485018 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861221485018
Capacitors - Aluminum Electrolytic Capacitors 861221485018
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 390 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik - 40Y3874 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 390 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik
40Y3874
Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 390 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik 40Y3874
Electrolytic Capacitor, Snap-in, WCAP-AIE8 Series, 390 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, WCAP-AIE8 Series, 390 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-6663-ND 861221485018 40Y3874
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 390 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers