Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 861221485014

Description
WCAP-AIE8 Aluminium Capacitor 180uF 450V
Request a Quote Datasheet
Description
WCAP-AIE8 Aluminium Capacitor 180uF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1247484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1247484
Aluminium Capacitors 1247484
WCAP-AIE8 Aluminium Capacitor 180uF 450V

WCAP-AIE8 Aluminium Capacitor 180uF 450V

Supplier's Site
Aluminium Capacitors - 1232659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1232659
Aluminium Capacitors 1232659
WCAP-AIE8 Aluminium Capacitor 180uF 450V

WCAP-AIE8 Aluminium Capacitor 180uF 450V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-6605-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-6605-ND
Aluminum Electrolytic Capacitors 732-6605-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 180 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik - 40Y3870 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 180 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik
40Y3870
Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 180 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik 40Y3870
Electrolytic Capacitor, Snap-in, WCAP-AIE8 Series, 180 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, WCAP-AIE8 Series, 180 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 861221485014 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861221485014
Capacitors - Aluminum Electrolytic Capacitors 861221485014
CAP ALUM 180UF 20% 450V SNAP

CAP ALUM 180UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1247484 732-6605-ND 40Y3870 861221485014
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 180 F, 20%, 450 V, 30 Mm Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1711145 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details