Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 861221385012

Description
Al Capacitor Snap WCAP-AIE8 220uF 400V
Request a Quote Datasheet
Description
Al Capacitor Snap WCAP-AIE8 220uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2759234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2759234
Aluminium Capacitors 2759234
Al Capacitor Snap WCAP-AIE8 220uF 400V

Al Capacitor Snap WCAP-AIE8 220uF 400V

Supplier's Site
Aluminium Capacitors - 2759235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2759235
Aluminium Capacitors 2759235
Al Capacitor Snap WCAP-AIE8 220uF 400V

Al Capacitor Snap WCAP-AIE8 220uF 400V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-11913-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-11913-ND
Aluminum Electrolytic Capacitors 732-11913-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 861221385012 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861221385012
Capacitors - Aluminum Electrolytic Capacitors 861221385012
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik - 55AK5368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik
55AK5368
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik 55AK5368
CAP, 220UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 220UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2759234 732-11913-ND 861221385012 55AK5368
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers