Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 861141486021

Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-6655-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-6655-ND
Aluminum Electrolytic Capacitors 732-6655-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, Wcap-Ai3H Series, 270 F, 20%, 450 V, 35 Mm Rohs Compliant Wurth Elektronik - 40Y3851 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Wcap-Ai3H Series, 270 F, 20%, 450 V, 35 Mm Rohs Compliant Wurth Elektronik
40Y3851
Electrolytic Capacitor, Snap-In, Wcap-Ai3H Series, 270 F, 20%, 450 V, 35 Mm Rohs Compliant Wurth Elektronik 40Y3851
Electrolytic Capacitor, Snap-in, WCAP-AI3H Series, 270 F, 20%, 450 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, WCAP-AI3H Series, 270 F, 20%, 450 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 861141486021 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861141486021
Capacitors - Aluminum Electrolytic Capacitors 861141486021
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 732-6655-ND 40Y3851 861141486021
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Wcap-Ai3H Series, 270 F, 20%, 450 V, 35 Mm Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details