WCAP-AIL5 Aluminium Capacitor 68uF 450V
WCAP-AIL5 Aluminium Capacitor 68uF 450V
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
CAP ALUM 68UF 20% 450V SNAP
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1250108 | 732-6558-ND | 861111485021 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |