Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 861101487030

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-6661-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-6661-ND
Aluminum Electrolytic Capacitors 732-6661-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 861101487030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861101487030
Capacitors - Aluminum Electrolytic Capacitors 861101487030
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 390 F, 20%, 450 V, 40 Mm Rohs Compliant Wurth Elektronik - 40Y3787 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 390 F, 20%, 450 V, 40 Mm Rohs Compliant Wurth Elektronik
40Y3787
Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 390 F, 20%, 450 V, 40 Mm Rohs Compliant Wurth Elektronik 40Y3787
Electrolytic Capacitor, Snap-in, WCAP-AIL8 Series, 390 F, 20%, 450 V, 40 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, WCAP-AIL8 Series, 390 F, 20%, 450 V, 40 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-6661-ND 861101487030 40Y3787
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 390 F, 20%, 450 V, 40 Mm Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers