Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 861101483003

Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-6520-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-6520-ND
Aluminum Electrolytic Capacitors 732-6520-ND
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 82 F, 20%, 450 V, 22 Mm Rohs Compliant Wurth Elektronik - 40Y3760 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 82 F, 20%, 450 V, 22 Mm Rohs Compliant Wurth Elektronik
40Y3760
Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 82 F, 20%, 450 V, 22 Mm Rohs Compliant Wurth Elektronik 40Y3760
Electrolytic Capacitor, Snap-in, WCAP-AIL8 Series, 82 F, 20%, 450 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, WCAP-AIL8 Series, 82 F, 20%, 450 V, 22 mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 861101483003 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861101483003
Capacitors - Aluminum Electrolytic Capacitors 861101483003
CAP ALUM 82UF 20% 450V SNAP

CAP ALUM 82UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 732-6520-ND 40Y3760 861101483003
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Wcap-Ail8 Series, 82 F, 20%, 450 V, 22 Mm Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details