Al Electrolytic Capacitors 100uF 50V
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Electrolytic Capacitor, WCAP-AT1H Series, 100 F, 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-AT1H 100uF 50V 20% Radial
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1636310 | 732-9294-1-ND | 75Y5978 | 860240675007 | 860240675007 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Wcap-At1H Series, 100 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |