100µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAPACITOR, ALU ELEC, 100UF, 10V, RADIAL; Capacitance:100µF; Voltage Rating:10V; Product Range:WCAP-AT1H Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; RoHS Compliant: Yes
CAP ALUM 100UF 20% 10V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-AT1H 100uF 10V 20% Radial
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9308-1-ND | 99AH1510 | 860240273003 | 860240273003 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 100Uf, 10V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |