100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Al Electrolytic Capacitors 100uF 50V
CAP ALUM 100UF 20% 50V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 100uF 50V 20% Radial
Electrolytic Capacitor, WCAP-ATLL Series, 100 F, 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9599-3-ND | 8399412 | 860160674021 | 860160674021 | 75Y5971 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Electrolytic Capacitor, Wcap-Atll Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |