Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860160672010

Description
Al Electrolytic Capacitors 15uF 50V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 15uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8399386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8399386
Aluminium Capacitors 8399386
Al Electrolytic Capacitors 15uF 50V

Al Electrolytic Capacitors 15uF 50V

Supplier's Site
Aluminium Capacitors - 1636849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636849
Aluminium Capacitors 1636849
Al Electrolytic Capacitors 15uF 50V

Al Electrolytic Capacitors 15uF 50V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9588-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9588-3-ND
Aluminum Electrolytic Capacitors 732-9588-3-ND
15µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

15µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9588-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9588-1-ND
Aluminum Electrolytic Capacitors 732-9588-1-ND
15µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

15µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860160672010
Aluminum Electrolytic Capacitors - Radial Leaded 860160672010
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 15uF 50V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 15uF 50V 20% Radial

Buy Now Datasheet
Cap, 15Uf, 50V, Alu Elec, Radial Rohs Compliant Wurth Elektronik - 55AK5309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 50V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
55AK5309
Cap, 15Uf, 50V, Alu Elec, Radial Rohs Compliant Wurth Elektronik 55AK5309
CAP, 15UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 15UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860160672010 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860160672010
Capacitors - Aluminum Electrolytic Capacitors 860160672010
CAP ALUM 15UF 20% 50V RADIAL

CAP ALUM 15UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8399386 732-9588-3-ND 860160672010 55AK5309 860160672010
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 15Uf, 50V, Alu Elec, Radial Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details