Al Electrolytic Capacitors 10uF 50V
Al Electrolytic Capacitors 10uF 50V
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 10UF 20% 50V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 10uF 50V 20% Radial
Electrolytic Capacitor, WCAP-ATLL Series, 10 F, 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8399377 | 732-9587-1-ND | 860160672009 | 860160672009 | 75Y5968 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Electrolytic Capacitor, Wcap-Atll Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |