1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 1000uF 25V 20% Radial
CAP ALUM 1000UF 20% 25V RADIAL
Electrolytic Capacitor, WCAP-ATLL Series, 1000 F, 20%, 25 V, 13 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9528-3-ND | 860160478028 | 860160478028 | 75Y5963 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Wcap-Atll Series, 1000 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |