470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Al Electrolytic Capacitors 470uF 25V
Al Electrolytic Capacitors 470uF 25V
CAP ALUM 470UF 20% 25V RADIAL
CAPACITOR, ALU ELEC, 470UF, 25V, RADIAL; Capacitance:470µF; Voltage Rating:25V; Product Range:WCAP-ATLL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9521-3-ND | 8399153 | 860160474021 | 25AJ3342 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 470Uf, 25V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |