150µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
CAP ALUM 150UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 150uF 25V 20% Radial
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9513-3-ND | 66AH4176 | 860160473013 | 860160473013 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |