Wurth Elektronik 860160472005 Capacitor
Wurth Elektronik 860160472005 Capacitor
33µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
33µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
CAP ALUM 33UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 33uF 25V 20% Radial
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8394454 | 732-9505-3-ND | 66AH4171 | 860160472005 | 860160472005 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |