Al Electrolytic Capacitors 10uF 25V
Al Electrolytic Capacitors 10uF 25V
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Electrolytic Capacitor, WCAP-ATLL Series, 10 F, 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 10uF 25V 20% Radial
CAP ALUM 10UF 20% 25V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8394439 | 732-9501-3-ND | 75Y5958 | 860160472001 | 860160472001 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Wcap-Atll Series, 10 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |