5600µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
5600µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 5600UF 20% 16V RADIAL
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 5600uF 16V 20% Radial
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9499-1-ND | 860160381046 | 66AH4167 | 860160381046 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |