820µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
820µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 820uF 16V 20% Radial
CAP ALUM 820UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9483-3-ND | 66AH4151 | 860160374030 | 860160374030 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |