Al Electrolytic Capacitors 470uF 10V
Al Electrolytic Capacitors 470uF 10V
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 470uF 10V 20% Radial
CAPACITOR, ALU ELEC, 470UF, 10V, RADIAL; Capacitance:470µF; Voltage Rating:10V; Product Range:WCAP-ATLL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:15mm; RoHS Compliant: Yes
CAP ALUM 470UF 20% 10V RADIAL
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8394182 | 732-9425-3-ND | 860160273020 | 25AJ3334 | 860160273020 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor, Alu Elec, 470Uf, 10V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |