Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860131175004

Description
Al Electrolytic Capacitor 4.7uF 250V
Request a Quote Datasheet
Description
Al Electrolytic Capacitor 4.7uF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8395019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8395019
Aluminium Capacitors 8395019
Al Electrolytic Capacitor 4.7uF 250V

Al Electrolytic Capacitor 4.7uF 250V

Supplier's Site
Aluminium Capacitors - 1636247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636247
Aluminium Capacitors 1636247
Al Electrolytic Capacitor 4.7uF 250V

Al Electrolytic Capacitor 4.7uF 250V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9392-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9392-1-ND
Aluminum Electrolytic Capacitors 732-9392-1-ND
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9392-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9392-3-ND
Aluminum Electrolytic Capacitors 732-9392-3-ND
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Cap, 4.7Uf, 250V, Alu Elec, Radial; Capacitance Wurth Elektronik - 26AH1052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 250V, Alu Elec, Radial; Capacitance Wurth Elektronik
26AH1052
Cap, 4.7Uf, 250V, Alu Elec, Radial; Capacitance Wurth Elektronik 26AH1052
CAP, 4.7UF, 250V, ALU ELEC, RADIAL; Capacitance:4.7µF; Voltage Rating:250V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating RoHS Compliant: Yes

CAP, 4.7UF, 250V, ALU ELEC, RADIAL; Capacitance:4.7µF; Voltage Rating:250V; Product Range:WCAP-ATET Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860131175004 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860131175004
Capacitors - Aluminum Electrolytic Capacitors 860131175004
CAP ALUM 4.7UF 20% 250V RADIAL

CAP ALUM 4.7UF 20% 250V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860131175004
Aluminum Electrolytic Capacitors - Radial Leaded 860131175004
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATET 4.7uF 250V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATET 4.7uF 250V 20% Radial

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8395019 732-9392-1-ND 26AH1052 860131175004 860131175004
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 4.7Uf, 250V, Alu Elec, Radial; Capacitance Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Aluminium Capacitors - 1713242 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details